QTC METRIC GEARS Plastic Spur Gears (metric) KPU1-35J10

Description
Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Request a Quote
Description
Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPU1-35 is a module 1 plastic spur gear with a stainless steel core, 35 teeth, and a bore diameter of 35 mm. The gear is made of MC901 nylon fused to a SUS303 metal hub, featuring a 20° pressure angle and precision JIS grade N9 to JIS B1702-1:1998. The face width is 10 mm, overall length is 25 mm, and the outside diameter is 37 mm. Allowable torque is 0.13 kgf·m (1.25 N·m) with theoretical backlash between 0 and 0.34 mm. The design ensures dimensional stability under temperature variation and eliminates the need for mechanical fasteners. Weight is 0.074 kg.

Datasheet Summary
Powered by GS/AI

KPU1-35 is a module 1 plastic spur gear with a stainless steel core, 35 teeth, and a bore diameter of 35 mm. The gear is made of MC901 nylon fused to a SUS303 metal hub, featuring a 20° pressure angle and precision JIS grade N9 to JIS B1702-1:1998. The face width is 10 mm, overall length is 25 mm, and the outside diameter is 37 mm. Allowable torque is 0.13 kgf·m (1.25 N·m) with theoretical backlash between 0 and 0.34 mm. The design ensures dimensional stability under temperature variation and eliminates the need for mechanical fasteners. Weight is 0.074 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPU1-35J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPU1-35J10
Plastic Spur Gears (metric) KPU1-35J10
Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore

Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore

Supplier's Site Datasheet
Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore - KPU1-35J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
KPU1-35J10
Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore KPU1-35J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPU1-35J10 KPU1-35J10
Product Name Plastic Spur Gears (metric) Module 1, 35 Tooth Nylon Spur Gear with Stainless Steel Core and 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK SUSCP5-30J19, CP5, Module 1.59, 30 Tooth, CP Stainless Steel Gears - suscp5-30j19 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 110 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 110
Design Metric
View Details