QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-60J50

Description
Module 3, 60 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 3, 60 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA3-60J50 is a plastic spur gear in the KPSA series, made of MC901 nylon, with a module of 3, 60 teeth, and a 50 mm bore. It has a 20° pressure angle, standard full-depth teeth, and a keyway size of 14 mm width by 3.8 mm depth per JIS B1301 Js9 tolerance. The gear is designed for use with steel hubs when high torque, elevated temperatures, or reverse impact loads are present. Allowable torque is 82 kgf·mm, and the precision grade is equivalent to JIS B1702-1:1998 N9. Dimensional stability may vary with temperature and humidity, and operation without lubrication against another plastic gear is not recommended.

Datasheet Summary
Powered by GS/AI

KPSA3-60J50 is a plastic spur gear in the KPSA series, made of MC901 nylon, with a module of 3, 60 teeth, and a 50 mm bore. It has a 20° pressure angle, standard full-depth teeth, and a keyway size of 14 mm width by 3.8 mm depth per JIS B1301 Js9 tolerance. The gear is designed for use with steel hubs when high torque, elevated temperatures, or reverse impact loads are present. Allowable torque is 82 kgf·mm, and the precision grade is equivalent to JIS B1702-1:1998 N9. Dimensional stability may vary with temperature and humidity, and operation without lubrication against another plastic gear is not recommended.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-60J50 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-60J50
Plastic Spur Gears (metric) KPSA3-60J50
Module 3, 60 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore

Module 3, 60 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 3, 60 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore - KPSA3-60J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 60 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
KPSA3-60J50
Module 3, 60 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore KPSA3-60J50
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-60J50 KPSA3-60J50
Product Name Plastic Spur Gears (metric) Module 3, 60 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details