QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-60J45

Description
Module 3, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Request a Quote
Description
Module 3, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA3-60J45 is a plastic spur gear in the KPSA series with a module of 3, 60 teeth, and a 45 mm bore, designed for mechanical power transmission. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, a 20° pressure angle, and standard full-depth teeth per JIS B1702-1:1998 precision grade N9. The keyway is sized 14 mm wide by 3.8 mm deep, conforming to JIS B1301 Js9 tolerance. The allowable torque is 0.84 kgf·m, and the gear includes a steel hub for secure shaft attachment. Dimensional stability is affected by temperature and humidity, and operation without lubrication is not recommended with another plastic gear.

Datasheet Summary
Powered by GS/AI

KPSA3-60J45 is a plastic spur gear in the KPSA series with a module of 3, 60 teeth, and a 45 mm bore, designed for mechanical power transmission. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, a 20° pressure angle, and standard full-depth teeth per JIS B1702-1:1998 precision grade N9. The keyway is sized 14 mm wide by 3.8 mm deep, conforming to JIS B1301 Js9 tolerance. The allowable torque is 0.84 kgf·m, and the gear includes a steel hub for secure shaft attachment. Dimensional stability is affected by temperature and humidity, and operation without lubrication is not recommended with another plastic gear.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-60J45 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-60J45
Plastic Spur Gears (metric) KPSA3-60J45
Module 3, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore

Module 3, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Module 3, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore - KPSA3-60J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
KPSA3-60J45
Module 3, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore KPSA3-60J45
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-60J45 KPSA3-60J45
Product Name Plastic Spur Gears (metric) Module 3, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 5216266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details