Plastic spur gear with module 3, 60 teeth, and a 35 mm bore, made of MC901 nylon. It has a pressure angle of 20°, standard full-depth teeth, and a JIS grade N9 precision rating per JIS B1702-1:1998. The keyway is 10 mm wide by 3.3 mm deep, compliant with JIS B1301 Js9 tolerance. Allowable torque is 65.1 N·mm, with a backlash value of 0.86 mm. The gear is designed for light loads and recommends mating with steel gears to avoid heat buildup. Weight is 0.86 kg, and it requires a steel hub for secure shaft attachment under high temperature, large diameter, or reverse-impact conditions.
Module 3, 60 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-60J35 | KPSA3-60J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 60 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |