Plastic spur gear in the KPSA series, module 3, with 32 teeth, 60 mm pitch diameter, and an 8 mm bore with a 3.3 mm keyway according to JIS B1301 Js9 tolerance. The gear is made of MC901 nylon, has a 20° pressure angle, and is rated at JIS grade N9 precision. Allowable torque is 65.1 N·m with a bending strength of 0.87 kg. The part is designed for mounting with a steel hub to prevent loosening under high temperature, reverse impact, or large diameter conditions.
Module 3, 60 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-60J32 | KPSA3-60J32 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 60 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |