The KPSA3-60J28 is a plastic spur gear from the KPSA series, with a module of 3, 28 teeth, and a bore diameter of 28 mm. It features a keyway of 8 mm width by 3.3 mm depth machined to JIS B1301 Js9 tolerance. The gear is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 65.1 N·mm, with a backslash of 0~0.56 mm. It has an outside diameter of 186 mm and a face width of 30 mm, weighing 0.87 kg. The gear is designed for use with steel hubs for secure shaft attachment under high temperature, high load, or reverse impact conditions.
Module 3, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-60J28 | KPSA3-60J28 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |