QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-60J25

Description
Module 3, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 3, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA3-60J25 is a plastic spur gear in the KPSA series, with a module of 3, 25 teeth, and a bore diameter of 8 mm, featuring a keyway of 8 mm width by 3.3 mm depth. The gear is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 0.86 kgf·m, and its face width is 30 mm. The gear is designed for light-load applications and requires a steel hub for secure mounting under conditions of high temperature, large diameter, or impact loading.

Datasheet Summary
Powered by GS/AI

KPSA3-60J25 is a plastic spur gear in the KPSA series, with a module of 3, 25 teeth, and a bore diameter of 8 mm, featuring a keyway of 8 mm width by 3.3 mm depth. The gear is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 0.86 kgf·m, and its face width is 30 mm. The gear is designed for light-load applications and requires a steel hub for secure mounting under conditions of high temperature, large diameter, or impact loading.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-60J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-60J25
Plastic Spur Gears (metric) KPSA3-60J25
Module 3, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Module 3, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore - KPSA3-60J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
KPSA3-60J25
Module 3, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore KPSA3-60J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-60J25 KPSA3-60J25
Product Name Plastic Spur Gears (metric) Module 3, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details