Plastic spur gear with module 3, 30 teeth, made of MC901 nylon, featuring a precision JIS grade N9 (JIS B1702-1:1998) and standard full-depth teeth with a 20° pressure angle. The gear has a finished bore of 30 mm and a keyway of 8 mm width × 3.3 mm depth per JIS B1301 Js9 tolerance. The allowable torque for this gear is 0.60 N•m, with a weight of 0.55 kg and face width of 30 mm. It is designed for use with steel gears to prevent heat generation from friction and may experience dimensional changes under varying temperature or humidity conditions. The part number KPSA3-55J30 is listed in the catalog table as a variant of the KPSA3 series.
Module 3, 55 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-55J30 | KPSA3-55J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 55 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |