Plastic spur gear with module 3, 22 teeth, and a 6 mm by 2.8 mm keyway, made of MC901 nylon with JIS grade N9 precision. The gear has a pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, and a maximum allowable torque of 0.61 N·m. It conforms to JIS B1301 for keyway dimensions and JIS B1702-1:1998 for precision.
Module 3, 55 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-55J22 | KPSA3-55J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 55 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |