QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-55J18

Description
Module 3, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 3, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA3-55J18 is a plastic spur gear in the KPSA series, with a module of 3, 18 teeth, a 6 mm wide by 2.8 mm deep keyway, and a finished bore. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The gear has a pitch diameter of 54 mm, an outside diameter of 60 mm, and a face width of 30 mm. Allowable torque is 0.74 N·m and 0.075 kgf·m under standard conditions. The keyway complies with JIS B1301 Js9 tolerance. This part is available on request with a lead time of up to five working days after order placement.

Datasheet Summary
Powered by GS/AI

KPSA3-55J18 is a plastic spur gear in the KPSA series, with a module of 3, 18 teeth, a 6 mm wide by 2.8 mm deep keyway, and a finished bore. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The gear has a pitch diameter of 54 mm, an outside diameter of 60 mm, and a face width of 30 mm. Allowable torque is 0.74 N·m and 0.075 kgf·m under standard conditions. The keyway complies with JIS B1301 Js9 tolerance. This part is available on request with a lead time of up to five working days after order placement.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-55J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-55J18
Plastic Spur Gears (metric) KPSA3-55J18
Module 3, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore

Module 3, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 3, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore - KPSA3-55J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
KPSA3-55J18
Module 3, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore KPSA3-55J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-55J18 KPSA3-55J18
Product Name Plastic Spur Gears (metric) Module 3, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.3, 108 Tooth Brass Spur Gear - A 1B 2MY03108 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
View Details