QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-50J50

Description
Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA3-50J50 is a Module 3 spur gear featuring 50 teeth and a 50mm finished bore. It is constructed from MC nylon, which offers a balance of strength and lightweight characteristics suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same module and pressure angle. The tooth hardness is rated between 115 to 120 HRR, providing durability under normal operating conditions. This gear is designed for applications where plastic gears are preferred due to their lower weight and noise levels compared to metal counterparts. However, it is important to note that plastic gears can be sensitive to temperature and moisture, which may affect their dimensions and performance. The KPSA3-50J50 is suitable for use in environments where these factors are controlled.

Datasheet Summary
Powered by GS/AI

The KPSA3-50J50 is a Module 3 spur gear featuring 50 teeth and a 50mm finished bore. It is constructed from MC nylon, which offers a balance of strength and lightweight characteristics suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same module and pressure angle. The tooth hardness is rated between 115 to 120 HRR, providing durability under normal operating conditions. This gear is designed for applications where plastic gears are preferred due to their lower weight and noise levels compared to metal counterparts. However, it is important to note that plastic gears can be sensitive to temperature and moisture, which may affect their dimensions and performance. The KPSA3-50J50 is suitable for use in environments where these factors are controlled.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-50J50 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-50J50
Plastic Spur Gears (metric) KPSA3-50J50
Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore

Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore - KPSA3-50J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
KPSA3-50J50
Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore KPSA3-50J50
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-50J50 KPSA3-50J50
Product Name Plastic Spur Gears (metric) Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 1827961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details