QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-50J28

Description
Module 3, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 3, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA3-50J28 is a Module 3 spur gear featuring 50 teeth and a hubless design, made from MC nylon. It has a finished bore diameter of 28mm, which is produced to H8 tolerance. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness ranges from 115 to 120 HRR, ensuring durability in applications. This gear is suitable for various mechanical systems where lightweight and corrosion-resistant components are required. It is important to note that plastic gears, including this nylon variant, may be affected by temperature and moisture, potentially leading to dimensional changes. The gear is categorized under precision grade JIS N9, making it a reliable choice for precision applications.

Datasheet Summary
Powered by GS/AI

The KPSA3-50J28 is a Module 3 spur gear featuring 50 teeth and a hubless design, made from MC nylon. It has a finished bore diameter of 28mm, which is produced to H8 tolerance. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness ranges from 115 to 120 HRR, ensuring durability in applications. This gear is suitable for various mechanical systems where lightweight and corrosion-resistant components are required. It is important to note that plastic gears, including this nylon variant, may be affected by temperature and moisture, potentially leading to dimensional changes. The gear is categorized under precision grade JIS N9, making it a reliable choice for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-50J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-50J28
Plastic Spur Gears (metric) KPSA3-50J28
Module 3, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 3, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA3-50J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA3-50J28
Module 3, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA3-50J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-50J28 KPSA3-50J28
Product Name Plastic Spur Gears (metric) Module 3, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-30R1E22, Module 530 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
Module 0.8, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details