Plastic spur gear with module 3, 22 teeth, and a 6 mm x 2.8 mm keyway, made of MC901 nylon, with JIS grade N9 precision and a 20° pressure angle. The outside diameter is 66 mm, face width is 30 mm, and allowable torque is 0.61 N·m. The bore is sized for a 22 mm shaft with H8 tolerance. Units are available-on-request
Module 3, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-50J22 | KPSA3-50J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |