Plastic spur gear with module 3, 18 teeth, 18 mm bore diameter, 6 mm wide by 2.8 mm deep keyway, and 50 mm outside diameter, made of MC901 nylon with JIS grade N9 precision. Compatible with standard full-depth 20° pressure angle teeth. Allowable torque is 0.61 N·m and maximum allowable transmitted torque is 0.61 kgf·m.
Module 3, 50 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-50J18 | KPSA3-50J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 50 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |