Plastic spur gear with module 3, 35 teeth, and a 10 mm bore by 3.3 mm keyway, made from MC901 nylon with JIS grade N9 precision. The gear has a pitch diameter of 105 mm, outside diameter of 111 mm, and face width of 30 mm. The allowable torque is 0.54 N·m (5.5 kgf·mm) under standard conditions, and the keyway complies with JIS B1301 standard. The gear is designed for use with steel mating gears to avoid heat buildup and dimensional instability, and an optional stainless steel hub is available for improved shaft retention.
Module 3, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-48J35 | KPSA3-48J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |