QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-48J32

Description
Module 3, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 3, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA3-48J32 is a Module 3 spur gear featuring 48 teeth and a 32mm finished bore. It is constructed from MC Nylon, which offers a balance of strength and lightweight properties suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, providing durability under operational conditions. This hubless design allows for flexible mounting options, making it suitable for applications where space is a constraint. However, it is important to note that plastic gears can be sensitive to temperature and moisture, which may affect their dimensions and performance. The allowable torque ratings and backlash specifications should be considered during the design phase to ensure optimal performance in the intended application.

Datasheet Summary
Powered by GS/AI

The KPSA3-48J32 is a Module 3 spur gear featuring 48 teeth and a 32mm finished bore. It is constructed from MC Nylon, which offers a balance of strength and lightweight properties suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, providing durability under operational conditions. This hubless design allows for flexible mounting options, making it suitable for applications where space is a constraint. However, it is important to note that plastic gears can be sensitive to temperature and moisture, which may affect their dimensions and performance. The allowable torque ratings and backlash specifications should be considered during the design phase to ensure optimal performance in the intended application.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-48J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-48J32
Plastic Spur Gears (metric) KPSA3-48J32
Module 3, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore

Module 3, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore - KPSA3-48J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
KPSA3-48J32
Module 3, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore KPSA3-48J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-48J32 KPSA3-48J32
Product Name Plastic Spur Gears (metric) Module 3, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
KHK AG6-40R1E28, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
48 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details