Plastic spur gear with module 3, 30 teeth, 8 mm bore, 8 mm × 3.3 mm keyway, 90 mm pitch diameter, 150 mm outside diameter, and 30 mm face width. Made of MC901 nylon with 20° pressure angle and JIS grade N9 precision. Allowable torque is 0.55 N·m. Keyway complies with JIS B1301 standard.
Module 3, 48 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-48J30 | KPSA3-48J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 48 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |