KPSA3-45J35 is a plastic spur gear from the KPSA series, made of MC901 nylon, with a module of 3, 35 teeth, a pitch diameter of 105 mm, an outside diameter of 111 mm, a face width of 30 mm, and a keyway of 10 mm width by 3.3 mm depth. It supports a maximum allowable torque of 0.54 N·m and a maximum allowable axial load of 5.5 kgf, with a backlash specification of 0.60 mm under standard conditions. The gear conforms to JIS grade N9 precision (JIS B1702-1:1998). Mounting requires a steel hub for reliable fastening under high temperature, large diameter, or reverse-load conditions.
Module 3, 45 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-45J35 | KPSA3-45J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 45 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |