Plastic spur gear in the KPSA3 series, module 3, with 32 teeth, made of MC901 nylon, featuring a 10 mm bore and a 10 x 3.3 mm keyway conforming to JIS B1301 standards, precision grade N9 per JIS B1702-1:1998, with a 20° pressure angle and standard full-depth teeth. Allowable torque is 0.55 N·m, and backlash is 0.59 mm. Mounting compatibility includes steel hubs for enhanced fastening and thermal stability.
Module 3, 45 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-45J32 | KPSA3-45J32 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 45 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |