KPSA3-45J22 is a plastic spur gear with a module of 3, 22 teeth, and a bore diameter of 8 mm, featuring a keyway of 6 mm width by 2.8 mm depth. It is made of MC901 nylon, has a pressure angle of 20°, and complies with JIS grade N9 precision (JIS B1702-1:1998). The gear's outside diameter is 68 mm, face width is 30 mm, and it has a theoretical backlash of 0.61 mm. Allowable torque is 0.61 kgf·mm. The gear is designed for light-load applications and may be mounted with a steel hub for improved fastening under high temperature, large diameter, or reversing load conditions.
Module 3, 45 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-45J22 | KPSA3-45J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 45 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |