KPSA3-40J40 is a plastic spur gear with a module of 3, 40 teeth, and a 12 mm keyway, made from MC901 nylon. It has a pitch diameter of 120 mm, an outside diameter of 126 mm, and a face width of 30 mm. The gear meets JIS grade N9 precision (JIS B1702-1:1998) and has a standard 20° pressure angle. Allowable torque is 0.36 kgf·m. The keyway dimensions conform to JIS B1301 (Js 9 tolerance). Dimensional stability is affected by temperature and humidity, and it is recommended to pair with steel gears to avoid heat buildup. A steel hub is recommended for secure shaft attachment under high load or thermal conditions.
Module 3, 40 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-40J40 | KPSA3-40J40 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 40 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |