KPSA3-40J32 is a plastic spur gear in the KPSA series, with a module of 3, 32 teeth, and a finished bore of 32 mm. It has a pressure angle of 20°, standard full-depth teeth, and is made of MC901 nylon with a tooth hardness of 115-120 HRR. The gear has a face width of 30 mm, an outer diameter of 126 mm, and a pitch diameter of 96 mm. The keyway is 10 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The allowable torque is 0.37 kgf•m (3.7 N•m) under assumed usage conditions. Precision grade is JIS B1702-1:1998 N9. The gear requires a steel hub for secure shaft coupling under high temperature, large diameter, or reverse-load conditions.
Module 3, 40 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-40J32 | KPSA3-40J32 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 40 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |