QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-40J28

Description
Module 3, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 3, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA3-40J28 is a plastic spur gear with a module of 3 and features 40 teeth. It has a finished bore diameter of 28mm, making it suitable for various applications requiring precise gear engagement. The gear is constructed from MC nylon, which provides a balance of strength and lightweight characteristics. It is designed to operate with a backlash of 0 to 0.56mm, ensuring minimal play during operation. The gear's tooth hardness ranges from 115 to 120 HRR, contributing to its durability. It is important to note that significant variations in temperature or humidity can affect the dimensions of the gear, including bore size and tooth diameter. The KPSA3-40J28 is part of a series that may require lead time for shipping and is available in limited quantities per order.

Datasheet Summary
Powered by GS/AI

The KPSA3-40J28 is a plastic spur gear with a module of 3 and features 40 teeth. It has a finished bore diameter of 28mm, making it suitable for various applications requiring precise gear engagement. The gear is constructed from MC nylon, which provides a balance of strength and lightweight characteristics. It is designed to operate with a backlash of 0 to 0.56mm, ensuring minimal play during operation. The gear's tooth hardness ranges from 115 to 120 HRR, contributing to its durability. It is important to note that significant variations in temperature or humidity can affect the dimensions of the gear, including bore size and tooth diameter. The KPSA3-40J28 is part of a series that may require lead time for shipping and is available in limited quantities per order.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-40J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-40J28
Plastic Spur Gears (metric) KPSA3-40J28
Module 3, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 3, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA3-40J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA3-40J28
Module 3, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA3-40J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-40J28 KPSA3-40J28
Product Name Plastic Spur Gears (metric) Module 3, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Module 0.4, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details