QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-40J25

Description
Module 3, 40 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 3, 40 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA3-40J25 is a plastic spur gear in the KPSA series, module 3, with 25 teeth, a 25 mm bore, and a 10 mm face width. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The gear includes a keyway sized 8 mm wide by 3.3 mm deep, per JIS B1301 Js9 tolerance. The allowable torque is 30.1 N·mm (3.07 kgf·mm). Dimensional stability is affected by temperature and humidity, and operation without lubrication is not recommended. Steel hubs are recommended for secure shaft mounting under high load, temperature variability, or reverse impact conditions.

Datasheet Summary
Powered by GS/AI

KPSA3-40J25 is a plastic spur gear in the KPSA series, module 3, with 25 teeth, a 25 mm bore, and a 10 mm face width. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The gear includes a keyway sized 8 mm wide by 3.3 mm deep, per JIS B1301 Js9 tolerance. The allowable torque is 30.1 N·mm (3.07 kgf·mm). Dimensional stability is affected by temperature and humidity, and operation without lubrication is not recommended. Steel hubs are recommended for secure shaft mounting under high load, temperature variability, or reverse impact conditions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-40J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-40J25
Plastic Spur Gears (metric) KPSA3-40J25
Module 3, 40 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Module 3, 40 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 40 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore - KPSA3-40J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
KPSA3-40J25
Module 3, 40 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore KPSA3-40J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-40J25 KPSA3-40J25
Product Name Plastic Spur Gears (metric) Module 3, 40 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 5216373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details