KPSA3-36J50 is a plastic spur gear in the KPSA series, made of MC901 nylon, with a module of 3, 50 teeth, a pitch diameter of 150 mm, an outside diameter of 156 mm, a face width of 30 mm, and a keyway of 14 mm width by 3.8 mm depth. It has an allowable torque of 0.26 kgf·mm and a backlash of 0~0.56 mm. The gear conforms to JIS grade N9 precision (JIS B1702-1:1998) and has a standard full-depth tooth profile with a 20° pressure angle. It is designed for use with steel hubs for secure shaft attachment under conditions of high temperature, large diameter, or impact loading.
Module 3, 36 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-36J50 | KPSA3-36J50 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |