Module 3 plastic spur gear with 36 teeth, 40 mm bore, and 12 mm wide keyway, made of MC901 nylon with JIS N9 precision grade and 20° pressure angle. The gear has a pitch diameter of 108 mm, outside diameter of 114 mm, face width of 30 mm, and an allowable torque of 0.28 kgf·m. It includes a steel hub for secure shaft mounting and complies with JIS B1702-1:1998 and JIS B1301 standards for keyway dimensions.
Module 3, 36 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-36J40 | KPSA3-36J40 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |