KPSA3-36J35 is a plastic spur gear in the KPSA series, with a module of 3, 35 teeth, and a bore size of 35 mm. It is made of MC901 nylon with a JIS grade N9 precision rating, standard full-depth teeth, and a 20° pressure angle. The gear has a face width of 30 mm, a keyway dimension of 10 mm width by 3.3 mm depth, and a permissible torque of 0.29 kgf·m. The gear requires a steel hub for secure fastening under high temperature, large diameter, or reverse-load conditions.
Module 3, 36 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-36J35 | KPSA3-36J35 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |