QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-36J28

Description
Module 3, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 3, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA3-36J28 is a hubless spur gear with 36 teeth and a module of 3, designed for applications requiring lightweight and durable components. It features a finished bore of 28mm, allowing for easy integration into various mechanical systems. The gear is made from MC Nylon, which provides good wear resistance and is suitable for applications where weight reduction is critical. The gear teeth are designed with a standard full depth and a pressure angle of 20°, ensuring compatibility with other gears of similar specifications. This product is ideal for engineers looking for a reliable plastic gear solution in their designs.

Datasheet Summary
Powered by GS/AI

The KPSA3-36J28 is a hubless spur gear with 36 teeth and a module of 3, designed for applications requiring lightweight and durable components. It features a finished bore of 28mm, allowing for easy integration into various mechanical systems. The gear is made from MC Nylon, which provides good wear resistance and is suitable for applications where weight reduction is critical. The gear teeth are designed with a standard full depth and a pressure angle of 20°, ensuring compatibility with other gears of similar specifications. This product is ideal for engineers looking for a reliable plastic gear solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-36J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-36J28
Plastic Spur Gears (metric) KPSA3-36J28
Module 3, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 3, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA3-36J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA3-36J28
Module 3, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA3-36J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-36J28 KPSA3-36J28
Product Name Plastic Spur Gears (metric) Module 3, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details