KPSA3-36J25 is a plastic spur gear in the KPSA series, with a module of 3, 25 teeth, and a bore of 25 mm, machined from MC901 nylon material. The gear has a pressure angle of 20°, standard full-depth teeth, and a JIS grade N9 precision rating per JIS B1702-1:1998. The face width is 30 mm, with a keyway of 8 mm width by 3.3 mm depth conforming to JIS B1301 Js9 tolerance. The allowable torque is 30.1 N·mm (3.07 kgf·mm) under standard conditions. Dimensions include a pitch diameter of 75 mm and an outside diameter of 81 mm. The gear is designed for light-load applications and may require a steel hub for secure shaft mounting under high temperature, large diameters, or reverse-impact conditions.
Module 3, 36 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-36J25 | KPSA3-36J25 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 36 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |