QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-36J22

Description
Module 3, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 3, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA3-36J22 is a plastic spur gear in the KPSA series, with a module of 3, 22 teeth, a pitch diameter of 66 mm, an outside diameter of 72 mm, a face width of 30 mm, and a keyway of 6 mm wide by 2.8 mm deep. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 0.31 N·m (0.031 kgf·m), and the backlash is theoretical for identical gears in mesh. Keyways follow JIS B1301 Js9 tolerance. The part requires a steel hub for secure shaft mounting under high temperature, large diameter, or reverse-load conditions.

Datasheet Summary
Powered by GS/AI

KPSA3-36J22 is a plastic spur gear in the KPSA series, with a module of 3, 22 teeth, a pitch diameter of 66 mm, an outside diameter of 72 mm, a face width of 30 mm, and a keyway of 6 mm wide by 2.8 mm deep. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 0.31 N·m (0.031 kgf·m), and the backlash is theoretical for identical gears in mesh. Keyways follow JIS B1301 Js9 tolerance. The part requires a steel hub for secure shaft mounting under high temperature, large diameter, or reverse-load conditions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-36J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-36J22
Plastic Spur Gears (metric) KPSA3-36J22
Module 3, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Module 3, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 3, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore - KPSA3-36J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
KPSA3-36J22
Module 3, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore KPSA3-36J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-36J22 KPSA3-36J22
Product Name Plastic Spur Gears (metric) Module 3, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
32 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details