KPSA3-35J40 is a module 3, 40-tooth plastic spur gear made of MC901 nylon, with a 40mm bore, 105mm pitch diameter, 111mm outside diameter, 30mm face width, and an 12 x 3.3 mm keyway conforming to JIS B1301. It has a JIS grade N9 precision rating and an allowable torque of 0.27 kgf·m. The gear is designed for use with steel hubs for secure shaft mounting, especially under high temperature, large diameter, or reversing load conditions.
Module 3, 35 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-35J40 | KPSA3-35J40 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |