Plastic spur gear with module 3, 30 teeth, 96 mm pitch diameter, 102 mm outside diameter, 30 mm face width, and a 10 mm × 3.3 mm keyway, made of MC901 nylon with JIS grade N9 precision. The allowable torque is 33.8 N·mm (3.44 kgf·mm), and it includes a bore size specified as 30 mm. The gear is designed for use with steel hubs in applications involving high circumferential temperature, large diameters, or reverse-impact loads.
Module 3, 35 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-35J30 | KPSA3-35J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |