Plastic spur gear in the KPSA series, module 3, with 20 teeth, 35 mm pitch diameter, 111 mm outside diameter, 30 mm face width, and a keyway of 6 mm width by 2.8 mm depth, machined from MC901 nylon with JIS grade N9 precision and a 20° pressure angle. The allowable torque is 0.30 N·m (0.030 kgf·m). The bore size is H8, and the keyway conforms to JIS B1301 with Js9 tolerance.
Module 3, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-35J20 | KPSA3-35J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |