Module 3 plastic spur gear with 19 teeth, 35 mm pitch diameter, 102 mm outside diameter, 30 mm face width, 6 mm × 2.8 mm keyway, and a JIS grade N9 precision rating; made of MC901 nylon with a tooth hardness of 115-120 HRR, and an allowable torque of 0.30 N·m (0.031 kgf·m).
Module 3, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-35J19 | KPSA3-35J19 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |