Plastic spur gear with module 3, 18 teeth, 18 mm bore, 6 mm × 2.8 mm keyway, and MC901 nylon material. Rated for a maximum allowable torque of 0.30 N·m (0.031 kgf·m) and machined to JIS grade N9 (JIS B1702-1: 1998) precision. Face width is 30 mm, outside diameter is 105 mm, and pitch diameter is 54 mm. Designed for use with steel hubs for secure shaft attachment under moderate loads.
Module 3, 35 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-35J18 | KPSA3-35J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 35 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |