QTC METRIC GEARS Plastic Spur Gears (metric) KPSA3-32J32

Description
Module 3, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 3, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA3-32J32 is a Module 3 spur gear featuring 32 teeth and a hubless design, made from MC nylon. It has a finished bore diameter of 32mm, which is produced to H8 tolerance, ensuring a precise fit for shaft applications. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, providing compatibility with other gears of the same module and pressure angle. The material, MC nylon, offers advantages such as lightweight construction and resistance to wear, although it is sensitive to temperature and moisture, which may affect its dimensions. The gear is suitable for applications requiring a balance of strength and weight, particularly in environments where metal gears may not be ideal. The allowable torque specifications and backlash values are provided to assist in determining suitability for specific applications.

Datasheet Summary
Powered by GS/AI

The KPSA3-32J32 is a Module 3 spur gear featuring 32 teeth and a hubless design, made from MC nylon. It has a finished bore diameter of 32mm, which is produced to H8 tolerance, ensuring a precise fit for shaft applications. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, providing compatibility with other gears of the same module and pressure angle. The material, MC nylon, offers advantages such as lightweight construction and resistance to wear, although it is sensitive to temperature and moisture, which may affect its dimensions. The gear is suitable for applications requiring a balance of strength and weight, particularly in environments where metal gears may not be ideal. The allowable torque specifications and backlash values are provided to assist in determining suitability for specific applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA3-32J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA3-32J32
Plastic Spur Gears (metric) KPSA3-32J32
Module 3, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore

Module 3, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore - KPSA3-32J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
KPSA3-32J32
Module 3, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore KPSA3-32J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA3-32J32 KPSA3-32J32
Product Name Plastic Spur Gears (metric) Module 3, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gears - 1827922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details