KPSA3-32J30 is a plastic spur gear in the KPSA series with a module of 3, 30 teeth, a pitch diameter of 90 mm, an outside diameter of 96 mm, a face width of 30 mm, and a keyway of 8 mm width by 3.3 mm depth. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 0.24 kgf·mm. A steel hub is recommended for secure shaft attachment under high temperature, large diameter, or reverse-impact conditions.
Module 3, 32 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-32J30 | KPSA3-32J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 32 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |