KPSA3-32J22 is a plastic spur gear in the KPSA series with a module of 3, 22 teeth, a pitch diameter of 66 mm, an outside diameter of 72 mm, a face width of 30 mm, and a keyway of 6 mm width by 2.8 mm depth. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 (JIS B1702-1:1998). The allowable torque is 0.25 N·m (0.025 kgf·m), and the bore tolerance is H8. The gear is designed for light-load applications and requires a steel hub for secure shaft attachment under high temperature, large diameter, or reversing load conditions.
Module 3, 32 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-32J22 | KPSA3-32J22 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 32 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |