KPSA3-32J19 is a plastic spur gear in the KPSA series, with a module of 3, 19 teeth, and a bore diameter of 6 mm, compatible with a keyway of 6 x 2.8 mm per JIS B1301. The gear is made of MC901 nylon, has a 20° pressure angle, and is manufactured to JIS grade N9 precision. The allowable torque is 0.30 N·m (3.07 kgf·mm), and the face width is 30 mm. It has a pitch diameter of 57 mm and an outside diameter of 63 mm. The part is designed for use with steel hubs for secure fastening under high torque or temperature conditions.
Module 3, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-32J19 | KPSA3-32J19 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 32 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |