KPSA2-95J50 is a plastic spur gear with a module of 2, 50 teeth, and a bore size adjusted for a 14 mm wide by 3.8 mm deep keyway, made of MC901 nylon with a JIS grade N9 precision rating. The gear has a pitch diameter of 100 mm, an outside diameter of 104 mm, a face width of 20 mm, and an allowable torque of 0.62 N·m (0.062 kgf·m). Backlash is specified as 0 to 0.46 mm. The gear is designed for use with steel hubs for secure shaft mounting and is subject to dimensional changes under temperature and humidity variations.
Module 2, 95 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-95J50 | KPSA2-95J50 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 95 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |