The KPSA2-95J45 is a plastic spur gear in the KPSA2 series with a module of 2, 45 teeth, and a bore diameter of 14 mm. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The face width is 20 mm, the keyway is 14 mm wide by 3.8 mm deep per JIS B1301, and the allowable torque is 0.62 N·m (0.063 kgf·m). Backlash is 0 to 0.46 mm, and the gear weight is 0.55 kg. It is designed for use with steel hubs when securing to shafts under load or thermal stress.
Module 2, 95 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-95J45 | KPSA2-95J45 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 95 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |