KPSA2-95J35 is a plastic spur gear with module 2, 35 teeth, and a 10 mm bore, made from MC901 nylon. It has a 20° pressure angle, 20 mm face width, and a 10×3.3 mm keyway per JIS B1301. Allowable torque is 0.64 N·m with a backlash of 0~0.46 mm. Precision meets JIS grade N9 (JIS B1702-1: 1998). Weight is 0.71 kg. The gear is recommended for use with steel hubs or steel mating gears to avoid thermal deformation and wear. Dimensional changes may occur under varying humidity or temperature. Available on request with a five-day lead time.
Module 2, 95 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-95J35 | KPSA2-95J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 95 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |