QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-95J32

Description
Module 2, 95 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2, 95 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-95J32 is a plastic spur gear with a module of 2 and 95 teeth, designed for use in various mechanical applications. It features a finished bore of 32mm, allowing for easy integration into assemblies. The gear is made from MC Nylon, which provides a balance of strength and lightweight characteristics. The tooth hardness is rated between 115 to 120 HRR, ensuring durability under normal operating conditions. Engineers should note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to use these gears in conjunction with steel gears to mitigate heat generation and potential wear. Backlash values are theoretical and should be considered during design. This gear is suitable for applications where weight savings and noise reduction are priorities, but caution should be exercised regarding environmental conditions that may impact its performance.

Datasheet Summary
Powered by GS/AI

The KPSA2-95J32 is a plastic spur gear with a module of 2 and 95 teeth, designed for use in various mechanical applications. It features a finished bore of 32mm, allowing for easy integration into assemblies. The gear is made from MC Nylon, which provides a balance of strength and lightweight characteristics. The tooth hardness is rated between 115 to 120 HRR, ensuring durability under normal operating conditions. Engineers should note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to use these gears in conjunction with steel gears to mitigate heat generation and potential wear. Backlash values are theoretical and should be considered during design. This gear is suitable for applications where weight savings and noise reduction are priorities, but caution should be exercised regarding environmental conditions that may impact its performance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-95J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-95J32
Plastic Spur Gears (metric) KPSA2-95J32
Module 2, 95 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore

Module 2, 95 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2, 95 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore - KPSA2-95J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 95 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
KPSA2-95J32
Module 2, 95 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore KPSA2-95J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-95J32 KPSA2-95J32
Product Name Plastic Spur Gears (metric) Module 2, 95 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 95 95
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details