The KPSA2-95J28 is a plastic spur gear with a module of 2, 28 teeth, and a keyway of 8 mm width by 3.3 mm depth, made of MC901 nylon. It has a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and an allowable torque of 0.58 N·m (0.059 kgf·m). It conforms to JIS B1702-1:1998 Grade N9 precision, with a theoretical backlash of 0 to 0.46 mm. The keyway follows JIS B1301 standard with Js9 tolerance. The bore is produced to H8 tolerance. The gear is intended for use with a steel hub under high load or temperature conditions.
Module 2, 95 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-95J28 | KPSA2-95J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 95 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |