QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-95J25

Description
Module 2, 95 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 95 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-95J25 is a plastic spur gear with a module of 2 and 95 teeth, designed for metric applications. It features a finished bore of 25mm and is made from MC Nylon, which provides a balance of strength and lightweight characteristics. The gear has a pressure angle of 20° and a tooth hardness rating of 115-120 HRR. It is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to mate these gears with steel gears to mitigate heat generation and dilation during operation. The product is categorized under JIS grade N9 for precision.

Datasheet Summary
Powered by GS/AI

The KPSA2-95J25 is a plastic spur gear with a module of 2 and 95 teeth, designed for metric applications. It features a finished bore of 25mm and is made from MC Nylon, which provides a balance of strength and lightweight characteristics. The gear has a pressure angle of 20° and a tooth hardness rating of 115-120 HRR. It is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to mate these gears with steel gears to mitigate heat generation and dilation during operation. The product is categorized under JIS grade N9 for precision.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-95J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-95J25
Plastic Spur Gears (metric) KPSA2-95J25
Module 2, 95 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Module 2, 95 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 95 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore - KPSA2-95J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 95 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
KPSA2-95J25
Module 2, 95 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore KPSA2-95J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-95J25 KPSA2-95J25
Product Name Plastic Spur Gears (metric) Module 2, 95 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 95 95
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216828 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details