The KPSA2-95J22 is a plastic spur gear in the KPSA2 series, with a module of 2, 22 teeth, and a bore size of 22 mm. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision (JIS B1702-1: 1998). The gear has a keyway of 6 mm width by 2.8 mm depth per JIS B1301, Js9 tolerance, with an allowable torque of 30.4 N·m (3.10 kgf·m) and a backlash range of 0 to 0.46 mm. It weighs 0.59 kg. The gear is designed for use with steel hubs for secure shaft attachment, particularly under elevated temperature, high load, or bidirectional impact conditions.
Module 2, 95 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-95J22 | KPSA2-95J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 95 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |