KPSA2-95J19 is a plastic spur gear with a module of 2, 19 teeth, a 6 mm × 2.8 mm keyway, and a bore diameter of 19 mm. It is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision (JIS B1702-1: 1998). The allowable torque is 0.65 N·m (0.066 kgf·m), with a theoretical backlash of 0 to 0.46 mm. The gear is designed for use with steel mating gears and requires a steel hub for secure shaft attachment under high temperature, large diameter, or bidirectional load conditions.
Module 2, 95 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-95J19 | KPSA2-95J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 95 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |