KPSA2-95J17 is a plastic spur gear with module 2, 17 teeth, and a 5 mm wide by 2.3 mm deep keyway, made of MC901 nylon with a JIS grade N9 precision rating, 20° pressure angle, and bore size matching JIS B1301 Js 9 tolerance. It has a pitch diameter of 34 mm, outside diameter of 38 mm, face width of 20 mm, and an allowable torque of 0.66 N·m (0.067 kgf·m). Backlash is 0~0.46 mm and weight is 0.59 kg. The gear is designed for use with steel hubs for secure shaft attachment under conditions of high temperature, large diameter, or reversing loads. The product is a variant of the KPSA2-95 series, which requires a lead time of up to five working days after order placement.
Module 2, 95 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-95J17 | KPSA2-95J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 95 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |