QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-90J50

Description
Module 2, 90 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 2, 90 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-90J50 is a Module 2, 90 Tooth Nylon Hubless Spur Gear featuring a 50mm finished bore. This gear is constructed from MC nylon, which provides a balance of strength and lightweight properties suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same module and pressure angle. It is designed for use in environments where lubrication may not be feasible, although it is recommended to mate it with steel gears to mitigate heat generation and wear. The gear's dimensions and specifications are aligned with JIS grade N9 standards, ensuring a level of precision suitable for engineering applications. The allowable torque values and backlash specifications are provided, allowing engineers to assess its suitability for their specific load requirements.

Datasheet Summary
Powered by GS/AI

The KPSA2-90J50 is a Module 2, 90 Tooth Nylon Hubless Spur Gear featuring a 50mm finished bore. This gear is constructed from MC nylon, which provides a balance of strength and lightweight properties suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same module and pressure angle. It is designed for use in environments where lubrication may not be feasible, although it is recommended to mate it with steel gears to mitigate heat generation and wear. The gear's dimensions and specifications are aligned with JIS grade N9 standards, ensuring a level of precision suitable for engineering applications. The allowable torque values and backlash specifications are provided, allowing engineers to assess its suitability for their specific load requirements.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-90J50 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-90J50
Plastic Spur Gears (metric) KPSA2-90J50
Module 2, 90 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore

Module 2, 90 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 2, 90 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore - KPSA2-90J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 90 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
KPSA2-90J50
Module 2, 90 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore KPSA2-90J50
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-90J50 KPSA2-90J50
Product Name Plastic Spur Gears (metric) Module 2, 90 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 90 90
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 1.5, 18 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details