QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-90J45

Description
Module 2, 90 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Request a Quote
Description
Module 2, 90 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-90J45 is a plastic spur gear made from MC nylon, featuring a module of 2 and 90 teeth. It has a finished bore diameter of 45mm. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. The tooth hardness is rated between 115 to 120 HRR. This gear is suitable for applications where lightweight and corrosion-resistant components are advantageous. However, it is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The recommended usage includes pairing with steel gears to mitigate heat generation and potential wear. The product adheres to JIS grade N9 precision standards.

Datasheet Summary
Powered by GS/AI

The KPSA2-90J45 is a plastic spur gear made from MC nylon, featuring a module of 2 and 90 teeth. It has a finished bore diameter of 45mm. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. The tooth hardness is rated between 115 to 120 HRR. This gear is suitable for applications where lightweight and corrosion-resistant components are advantageous. However, it is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The recommended usage includes pairing with steel gears to mitigate heat generation and potential wear. The product adheres to JIS grade N9 precision standards.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-90J45 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-90J45
Plastic Spur Gears (metric) KPSA2-90J45
Module 2, 90 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore

Module 2, 90 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Module 2, 90 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore - KPSA2-90J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 90 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
KPSA2-90J45
Module 2, 90 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore KPSA2-90J45
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-90J45 KPSA2-90J45
Product Name Plastic Spur Gears (metric) Module 2, 90 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 90 90
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 7 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 7
Design English
View Details
KHK AG6-60R1E60, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-60r1e60 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details